Vicor Corporation Power Supplies - Board Mount DC DC Converters DCM3623TA5N26B4T70

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (240W) Package: Bulk Product Status: Active Type: Isolated Module Voltage - Input (Min): 43V Voltage - Input (Max): 154V Voltage - Output 1: 24V Applications: ITE (Commercial)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (240W) Package: Bulk Product Status: Active Type: Isolated Module Voltage - Input (Min): 43V Voltage - Input (Max): 154V Voltage - Output 1: 24V Applications: ITE (Commercial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (240W) Package: Bulk Product Status: Active Type: Isolated Module Voltage - Input (Min): 43V Voltage - Input (Max): 154V Voltage - Output 1: 24V Applications: ITE (Commercial)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® DCM® (240W)
Package: Bulk
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 43V
Voltage - Input (Max): 154V
Voltage - Output 1: 24V
Applications: ITE (Commercial)

Buy Now Datasheet
DC-DC Converter IC - 922-DCM3623TA5N26B4T70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
922-DCM3623TA5N26B4T70
DC-DC Converter IC 922-DCM3623TA5N26B4T70
DC-DC Converter Module, Board Mount, Regulated Product overview: DCM3623TA5N26B4T70 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623TA5N26B4T 70 can be used for catalog matching and distributor lookup.

DC-DC Converter Module, Board Mount, Regulated Product overview: DCM3623TA5N26B4T70 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623TA5N26B4T70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-DCM3623TA5N26B4T70
Product Name Power Supplies - Board Mount DC DC Converters DC-DC Converter IC
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Power Supply Chip >> DC-DC Converters - LM2665M6X/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOT23
Output Voltage Type Fixed
Input Voltage 2.5 to 5.5 volts
View Details