Vicor Corporation DC-DC Converter IC DCM3623TA5N26B4T00

Description
DC DC Converter Module DCM Product overview: DCM3623TA5N26B4T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623TA5N26B4T 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC Converter Module DCM Product overview: DCM3623TA5N26B4T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623TA5N26B4T 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter IC - 922-DCM3623TA5N26B4T00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
922-DCM3623TA5N26B4T00
DC-DC Converter IC 922-DCM3623TA5N26B4T00
DC DC Converter Module DCM Product overview: DCM3623TA5N26B4T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623TA5N26B4T 00 can be used for catalog matching and distributor lookup.

DC DC Converter Module DCM Product overview: DCM3623TA5N26B4T00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-DCM3623TA5N26B4T00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® DCM® (240W) Package: Box Type: Isolated Module Features: OCP, OTP, OVP, SCP, UVLO Operating Temperature: -40°C ~ 125°C Mounting Type: Through Hole Package / Case: 9-DIP Module

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® DCM® (240W)
Package: Box
Type: Isolated Module
Features: OCP, OTP, OVP, SCP, UVLO
Operating Temperature: -40°C ~ 125°C
Mounting Type: Through Hole
Package / Case: 9-DIP Module

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-DCM3623TA5N26B4T00
Product Name DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray DIP; Other; Box
Unlock Full Specs
to access all available technical data