Vicor Corporation Power Supplies - Board Mount - DC DC Converters BCM48BF240T300A00

Description
Win Source Part Number: 1029523-BCM48BF240T3 00A00 Category: Power Supplies - Board Mount>DC DC Converters Series: VI Chip® BCM® (300W) Type: Bus Converter Module Features: OCP, OTP, SCP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 300 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 38V Voltage - Input (Max): 55V Voltage - Output 1: 24V Efficiency: 94% Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Alternative Parts (Cross-Reference): BCM48BF160T240A00; BCM48BT240T300A00; BCM48BF120T300A00; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Mfr: Vicor Corporation Other Names: 1102-5668,BCM48BF240 T300A00-ND Base Product Number: BCM48
Request a Quote Datasheet
Description
Win Source Part Number: 1029523-BCM48BF240T3 00A00 Category: Power Supplies - Board Mount>DC DC Converters Series: VI Chip® BCM® (300W) Type: Bus Converter Module Features: OCP, OTP, SCP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 300 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 38V Voltage - Input (Max): 55V Voltage - Output 1: 24V Efficiency: 94% Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Alternative Parts (Cross-Reference): BCM48BF160T240A00; BCM48BT240T300A00; BCM48BF120T300A00; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Mfr: Vicor Corporation Other Names: 1102-5668,BCM48BF240 T300A00-ND Base Product Number: BCM48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1029523-BCM48BF240T300A00 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1029523-BCM48BF240T300A00
Power Supplies - Board Mount - DC DC Converters 1029523-BCM48BF240T300A00
Win Source Part Number: 1029523-BCM48BF240T3 00A00 Category: Power Supplies - Board Mount>DC DC Converters Series: VI Chip® BCM® (300W) Type: Bus Converter Module Features: OCP, OTP, SCP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 300 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 38V Voltage - Input (Max): 55V Voltage - Output 1: 24V Efficiency: 94% Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Alternative Parts (Cross-Reference): BCM48BF160T240A00; BCM48BT240T300A00; BCM48BF120T300A00; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.8500 Mfr: Vicor Corporation Other Names: 1102-5668,BCM48BF240 T300A00-ND Base Product Number: BCM48

Win Source Part Number: 1029523-BCM48BF240T300A00
Category: Power Supplies - Board Mount>DC DC Converters
Series: VI Chip® BCM® (300W)
Type: Bus Converter Module
Features: OCP, OTP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 300 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 38V
Voltage - Input (Max): 55V
Voltage - Output 1: 24V
Efficiency: 94%
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
Alternative Parts (Cross-Reference): BCM48BF160T240A00; BCM48BT240T300A00; BCM48BF120T300A00;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.8500
Mfr: Vicor Corporation
Other Names: 1102-5668,BCM48BF240T300A00-ND
Base Product Number: BCM48

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1029523-BCM48BF240T300A00
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - Board Mount - DC DC Converters - 1151097-PT5107L - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 19 to 38 volts
Output Power 15 watts
View Details