Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
VICOR CORPORATION
BCM4414VD1E5135C02 -- DC DC CONVERTERS
Vicor Corporation
DC DC Converters
BCM4414VD1E5135C02
Description
Enclosed DC DC Converter 1 Output 50V 35A 410V Input
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Enclosed DC DC Converter 1 Output 50V 35A 410V Input
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-5507-ND
DC DC Converters
1102-5507-ND
Enclosed DC DC Converter 1 Output 50V 35A 410V Input
Enclosed DC DC Converter 1 Output 50V 35A 410V Input
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
1102-5507-ND
Product Name
DC DC Converters
Type
DC-DC Converter; 1
Unlock Full Specs
to access all available technical data
Similar Products
TDK-Lambda Europe GmbH
DINRail mount DC-DC converters
DPX20-48WS15
Specs
Type
DC-DC Converter
Operating Temperature
85 to 95 C (185 to 203 F)
DC Output Voltage
15.0 volts
View Details
Fargo Controls, Inc.
Power Supply, ALNC 110/220VAC
S3421D
Specs
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Altech Corp.
Industrial, DIN Rail Power Supplies
PSB-18024
Specs
Type
1
Operating Temperature
-25 to 70 C (-13 to 158 F)
DC Output Current
7.5 amps
View Details
2
suppliers
BARTEC
Power supply unit
power supply unit
Specs
Operating Temperature
-29 to 4 C (-20 to 40 F)
View Details