The DPX20-48WS15 is a 20W DC-DC converter designed for DIN rail mounting, offering a single 15V output with a 18-75VDC input range. It features 1600 VDC isolation, input reverse polarity and overvoltage protection, and complies with EN55022 Class B emissions standards. The unit operates from -40°C to 91°C with derating, includes a DC-OK output indicator, and uses screw terminals for connection. It mounts on TS-35/7.5 or TS-35/15 rails, measures 57.6 x 24.5 x 125.0 mm, and weighs 147.5 g. Efficiency is 85% at full load, with 75mVp-p ripple and noise. Overcurrent and short-circuit protection operate in hiccup mode with auto-recovery. The part supports remote On/Off control via positive or negative logic.
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DPX20-48WS15 |
| Product Name | DINRail mount DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 85 to 95 C (185 to 203 F) |
| DC Output Voltage | 15.0 volts |