Vicor Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BCD380P475T1K2A30 BCD380P475T1K2A30

Description
Manufacturer: Vicor Corporation Win Source Part Number: 769841-BCD380P475T1K 2A30 Series: VI Chip BCM Regulator Topology: Buck Voltage - Output: 47.5V Voltage - Input: 260 V ~ 410 V Main Purpose: DC/DC, Step Down Power - Output: 1200W Frequency - Switching: 1.18MHz Supplied Contents: Board(s) Output Current: 25.7A Utilized IC / Part: BCM380y475x1K2A30 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Country of Origin: United States of America Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 769841-BCD380P475T1K 2A30 Series: VI Chip BCM Regulator Topology: Buck Voltage - Output: 47.5V Voltage - Input: 260 V ~ 410 V Main Purpose: DC/DC, Step Down Power - Output: 1200W Frequency - Switching: 1.18MHz Supplied Contents: Board(s) Output Current: 25.7A Utilized IC / Part: BCM380y475x1K2A30 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Country of Origin: United States of America Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BCD380P475T1K2A30 - 769841-BCD380P475T1K2A30 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BCD380P475T1K2A30
769841-BCD380P475T1K2A30
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BCD380P475T1K2A30 769841-BCD380P475T1K2A30
Manufacturer: Vicor Corporation Win Source Part Number: 769841-BCD380P475T1K 2A30 Series: VI Chip BCM Regulator Topology: Buck Voltage - Output: 47.5V Voltage - Input: 260 V ~ 410 V Main Purpose: DC/DC, Step Down Power - Output: 1200W Frequency - Switching: 1.18MHz Supplied Contents: Board(s) Output Current: 25.7A Utilized IC / Part: BCM380y475x1K2A30 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Country of Origin: United States of America Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vicor Corporation
Win Source Part Number: 769841-BCD380P475T1K2A30
Series: VI Chip BCM
Regulator Topology: Buck
Voltage - Output: 47.5V
Voltage - Input: 260 V ~ 410 V
Main Purpose: DC/DC, Step Down
Power - Output: 1200W
Frequency - Switching: 1.18MHz
Supplied Contents: Board(s)
Output Current: 25.7A
Utilized IC / Part: BCM380y475x1K2A30
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Country of Origin: United States of America
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 769841-BCD380P475T1K2A30
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - BCD380P475T1K2A30
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576775 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - CUR SENSOR PROG GEN2 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Industrial
View Details