Vico Technologies Inc. Metal Oxide Resistors 2Ω 350V 500mW ±400ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS MO1/2W-2Ω±5%-XT52

Description
Metal Oxide Resistors 2Ω 350V 500mW ±400ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
Description
Metal Oxide Resistors 2Ω 350V 500mW ±400ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 2Ω 350V 500mW ±400ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS - 17951-MO1/2W-2Ω±5%-XT52 - Utmel Electronic Limited
Hong Kong, China
Metal Oxide Resistors 2Ω 350V 500mW ±400ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
17951-MO1/2W-2Ω±5%-XT52
Metal Oxide Resistors 2Ω 350V 500mW ±400ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS 17951-MO1/2W-2Ω±5%-XT52
Metal Oxide Resistors 2Ω 350V 500mW ±400ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

Metal Oxide Resistors 2Ω 350V 500mW ±400ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 17951-MO1/2W-2Ω±5%-XT52
Product Name Metal Oxide Resistors 2Ω 350V 500mW ±400ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details