Vico Technologies Inc. Resistors >> Through Hole Resistors KNP2W-8Ω2±5%-QT73

Description
Wirewound Resistors 8.2Ω 2W ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS
Datasheet
Description
Wirewound Resistors 8.2Ω 2W ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Through Hole Resistors - KNP2W-8Ω2±5%-QT73 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Through Hole Resistors
KNP2W-8Ω2±5%-QT73
Resistors >> Through Hole Resistors KNP2W-8Ω2±5%-QT73
Wirewound Resistors 8.2Ω 2W ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS

Wirewound Resistors 8.2Ω 2W ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Wirewound Resistors
Product Number KNP2W-8Ω2±5%-QT73
Product Name Resistors >> Through Hole Resistors
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 8.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Resistor - 18671904 - Radwell International
Ohmite Manufacturing Co.
Specs
Resistance Range 800 ohms
Tolerance 5 +/- %
View Details
2 suppliers