VIAVI Solutions, Inc. Communication Analyzer T-BERD 307

Description
The T-BERD 307 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Handheld instrument specifically designed to fully test DS3 circuits Battery operation typcally provides two hours of continuous operation on a full charge Test complex digital transmission networks rapidly and economically Identify network synchronization problems quickly Combine convenience and power with these rugged yet lightweight test instruments Reduce setup time with automatic configuration Option 307-1 adds full DS1 testing capability The Acterna T-BERD 307 Analyzer delivers powerful features that speed testing from a versatile, lightweight battery-powered instrument that is ideal for field service technicians. Unmatched flexibility means tests can be carried out from a variety of access points. Users can verify tributaries at DS3 access points or use the instrument as a DS1 test instrument. Timing errors are identified rapidly and the DS1 timing reference can be accessed from either DS3 or DS1 access points.
Datasheet
Description
The T-BERD 307 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Handheld instrument specifically designed to fully test DS3 circuits Battery operation typcally provides two hours of continuous operation on a full charge Test complex digital transmission networks rapidly and economically Identify network synchronization problems quickly Combine convenience and power with these rugged yet lightweight test instruments Reduce setup time with automatic configuration Option 307-1 adds full DS1 testing capability The Acterna T-BERD 307 Analyzer delivers powerful features that speed testing from a versatile, lightweight battery-powered instrument that is ideal for field service technicians. Unmatched flexibility means tests can be carried out from a variety of access points. Users can verify tributaries at DS3 access points or use the instrument as a DS1 test instrument. Timing errors are identified rapidly and the DS1 timing reference can be accessed from either DS3 or DS1 access points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - T-BERD 307 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
T-BERD 307
Communication Analyzer T-BERD 307
The T-BERD 307 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Handheld instrument specifically designed to fully test DS3 circuits Battery operation typcally provides two hours of continuous operation on a full charge Test complex digital transmission networks rapidly and economically Identify network synchronization problems quickly Combine convenience and power with these rugged yet lightweight test instruments Reduce setup time with automatic configuration Option 307-1 adds full DS1 testing capability The Acterna T-BERD 307 Analyzer delivers powerful features that speed testing from a versatile, lightweight battery-powered instrument that is ideal for field service technicians. Unmatched flexibility means tests can be carried out from a variety of access points. Users can verify tributaries at DS3 access points or use the instrument as a DS1 test instrument. Timing errors are identified rapidly and the DS1 timing reference can be accessed from either DS3 or DS1 access points.

The T-BERD 307 is a communication analyzer from Acterna. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Handheld instrument specifically designed to fully test DS3 circuits
  • Battery operation typcally provides two hours of continuous operation on a full charge
  • Test complex digital transmission networks rapidly and economically
  • Identify network synchronization problems quickly
  • Combine convenience and power with these rugged yet lightweight test instruments
  • Reduce setup time with automatic configuration
  • Option 307-1 adds full DS1 testing capability

The Acterna T-BERD 307 Analyzer delivers powerful features that speed testing from a versatile, lightweight battery-powered instrument that is ideal for field service technicians.
Unmatched flexibility means tests can be carried out from a variety of access points. Users can verify tributaries at DS3 access points or use the instrument as a DS1 test instrument. Timing errors are identified rapidly and the DS1 timing reference can be accessed from either DS3 or DS1 access points.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number T-BERD 307
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details