Cobham Advanced Electronic Solutions Fixed Attenuator 24-40-34

Description
The 24-40-34 is a 8.5 GHz Fixed Attenuator from Aeroflex. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Mode free operation to 10 GHz. Frequency Range: DC-8.5 GHz Average Power:50 W Peak Power: 5 kW Connector Type: N Female - N Male dB Value: 40 dB Maximum SWR: 1.20-1.30 Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available
Description
The 24-40-34 is a 8.5 GHz Fixed Attenuator from Aeroflex. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Mode free operation to 10 GHz. Frequency Range: DC-8.5 GHz Average Power:50 W Peak Power: 5 kW Connector Type: N Female - N Male dB Value: 40 dB Maximum SWR: 1.20-1.30 Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 24-40-34 - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
24-40-34
Fixed Attenuator 24-40-34
The 24-40-34 is a 8.5 GHz Fixed Attenuator from Aeroflex. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Mode free operation to 10 GHz. Frequency Range: DC-8.5 GHz Average Power:50 W Peak Power: 5 kW Connector Type: N Female - N Male dB Value: 40 dB Maximum SWR: 1.20-1.30 Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available

The 24-40-34 is a 8.5 GHz Fixed Attenuator from Aeroflex. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Mode free operation to 10 GHz.
  • Frequency Range: DC-8.5 GHz
  • Average Power:50 W
  • Peak Power: 5 kW
  • Connector Type: N Female - N Male
  • dB Value: 40 dB
  • Maximum SWR: 1.20-1.30
  • Designed to meet environmental requirements of MIL-A-3933.
  • Low Intermodulation option available
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 24-40-34
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
6 suppliers
Coaxial Attenuator 10W 6GHz N - UIYCA10AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details