AAEON Electronics, Inc. COM-690T/COM-690E

Description
Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module with AMD Turion™/ Sempron™ (S1 Socket) Processors Main Feature AMD Turion™/ Sempron™ (S1 Socket) Processors AMD M690E + SB600 Dual-channel DDR2 SODIMM 667/800 Memory, Max. 4 GB Gigabit Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD,SDVO High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 4 USB2.0 x 8 PCI x 4, PCI-Express [x8] x 1, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0
Description
Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module with AMD Turion™/ Sempron™ (S1 Socket) Processors Main Feature AMD Turion™/ Sempron™ (S1 Socket) Processors AMD M690E + SB600 Dual-channel DDR2 SODIMM 667/800 Memory, Max. 4 GB Gigabit Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD,SDVO High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 4 USB2.0 x 8 PCI x 4, PCI-Express [x8] x 1, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0

Suppliers

Company
Product
Description
Supplier Links
Application Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage COM Express CPU Module with AMD Turion™/ Sempron™ (S1 Socket) Processors Main Feature AMD Turion™/ Sempron™ (S1 Socket) Processors AMD M690E + SB600 Dual-channel DDR2 SODIMM 667/800 Memory, Max. 4 GB Gigabit Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD,SDVO High Definition Audio Interface PATA x 1, SATA 3.0Gb/s x 4 USB2.0 x 8 PCI x 4, PCI-Express [x8] x 1, PCI-Express [x1] x 3 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0

Application

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

COM Express CPU Module with AMD Turion™/ Sempron™ (S1 Socket) Processors
Main Feature

  • AMD Turion™/ Sempron™ (S1 Socket) Processors
  • AMD M690E + SB600
  • Dual-channel DDR2 SODIMM 667/800 Memory, Max. 4 GB
  • Gigabit Ethernet
  • CRT, Up To 24-bit Dual-channel LVDS LCD,SDVO
  • High Definition Audio Interface
  • PATA x 1, SATA 3.0Gb/s x 4
  • USB2.0 x 8
  • PCI x 4, PCI-Express [x8] x 1, PCI-Express [x1] x 3
  • Wide DC Input Range, +8.5V To +19V (Optional)
  • COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category CPU Cards and Modules
Product Number COM-690T/COM-690E
Unlock Full Specs
to access all available technical data

Similar Products