Versitron, Inc. Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module GB70SM

Description
Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX. VERSITRON OFFERS: Quick Plug & Play Installation Multimode or Singlemode Fiber Distances from 200m to 80km Lifetime Warranty
Description
Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX. VERSITRON OFFERS: Quick Plug & Play Installation Multimode or Singlemode Fiber Distances from 200m to 80km Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module - GB70SM - Versitron, Inc.
Newark, DE, USA
Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module
GB70SM
Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module GB70SM
Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX. VERSITRON OFFERS: Quick Plug & Play Installation Multimode or Singlemode Fiber Distances from 200m to 80km Lifetime Warranty

Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX.

VERSITRON OFFERS:

  • Quick Plug & Play Installation
  • Multimode or Singlemode Fiber
  • Distances from 200m to 80km
  • Lifetime Warranty
Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Fiber Optic Transceivers
Product Number GB70SM
Product Name Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module
Cable Type Single Mode / Multimode
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 1 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2844775 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details
SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details