Versitron, Inc. Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module FE2MM

Description
Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX. VERSITRON OFFERS: Quick Plug & Play Installation Multimode or Singlemode Fiber Distances from 200m to 80km Lifetime Warranty
Description
Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX. VERSITRON OFFERS: Quick Plug & Play Installation Multimode or Singlemode Fiber Distances from 200m to 80km Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module - FE2MM - Versitron, Inc.
Newark, DE, USA
Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module
FE2MM
Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module FE2MM
Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX. VERSITRON OFFERS: Quick Plug & Play Installation Multimode or Singlemode Fiber Distances from 200m to 80km Lifetime Warranty

Select from a variety of options for your high-speed networking needs. Here you can find devices with LC connectors for 1000base-sx. Choose between Multimode SX, Multimode LX or Singlemode LX.

VERSITRON OFFERS:

  • Quick Plug & Play Installation
  • Multimode or Singlemode Fiber
  • Distances from 200m to 80km
  • Lifetime Warranty
Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Fiber Optic Transceivers
Product Number FE2MM
Product Name Small Form-Factor Pluggable Fiber Optic Tranceivers - GBIC Fiber Optic Module
Cable Type Single Mode / Multimode
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1000 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transceivers - 2844770 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
SpaceABLE 28G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Fiber Optic Transceiver Modules - 2084-SFP-XSM5-LCI-40K-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details