Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTERS
VERSALOGIC CORPORATION
VL-HDW-413 -- EMBEDDED COMPUTER ACCESSORIES
VersaLogic Corporation
Embedded Computer Accessories
VL-HDW-413
Description
HEAT SINK & FAN ASSEMBLY FOR EPM
ODG (Origin Data Global)
Done
Datasheet
Description
HEAT SINK & FAN ASSEMBLY FOR EPM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Embedded Computer Accessories
VL-HDW-413
Embedded Computer Accessories
VL-HDW-413
HEAT SINK & FAN ASSEMBLY FOR EPM
HEAT SINK & FAN ASSEMBLY FOR EPM
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Computers
Product Number
VL-HDW-413
Product Name
Embedded Computer Accessories
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
POLARIS PROFESSIONAL 15" Sunlight
polaris professional 15 sunlight
Specs
Computer Type
Computer Terminal
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
OnLogic Inc.
Helix 330 Intel Celeron/Pentium Industrial Edge Computer w/Additional LAN
HX330
Specs
Operating System
Microsoft®; Linux
Processor
Intel 386 Family; Intel Celeron ; Intel Pentium
Speed
1800 to 3000 MHz
View Details
Marposs Corp
EDGE PC FOR ELECTRICAL CABINET MOUNTING
GEMBOX / GEMBOXHP
Specs
Operating System
Microsoft®
View Details
Advantech
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC
AIMB-T1215DA-00Y0E
Specs
Computer Type
Rack
Processor
Intel 386 Family; Intel Bay Trail J1900 (on board)
IDE Capacity
8.0 GB
View Details
2
suppliers