VersaLogic Corporation Sidewinder EBX-22g

Description
The EBX-compliant Sidewinder is a feature-packed single board computer (SBC) that uses a VIA Eden 1.2 GHz processor, which offers very high per-watt performance, excellent heat dissipation, and outstanding cost of ownership. The platform incorporates dual 10/100 Ethernet, a CompactFlash socket, and integrated I/O including 8-channel 12-bit analog input, 32-channel digital I/O, and two counter/timers. The Sidewinder design also supports PC/104, PC/104-Plus and SPX expansion sites and incorporates six USB 2.0 ports to create a highly reliable, cost-effective SBC. The RoHS-compliant Sidewinder is ideal for new applications requiring higher performance coupled with lower power consumption, rock solid reliability, and compatibility with standard software applications and leading operating systems.
Datasheet
Description
The EBX-compliant Sidewinder is a feature-packed single board computer (SBC) that uses a VIA Eden 1.2 GHz processor, which offers very high per-watt performance, excellent heat dissipation, and outstanding cost of ownership. The platform incorporates dual 10/100 Ethernet, a CompactFlash socket, and integrated I/O including 8-channel 12-bit analog input, 32-channel digital I/O, and two counter/timers. The Sidewinder design also supports PC/104, PC/104-Plus and SPX expansion sites and incorporates six USB 2.0 ports to create a highly reliable, cost-effective SBC. The RoHS-compliant Sidewinder is ideal for new applications requiring higher performance coupled with lower power consumption, rock solid reliability, and compatibility with standard software applications and leading operating systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sidewinder - EBX-22g - VersaLogic Corporation
Tualatin, OR, USA
Sidewinder
EBX-22g
Sidewinder EBX-22g
The EBX-compliant Sidewinder is a feature-packed single board computer (SBC) that uses a VIA Eden 1.2 GHz processor, which offers very high per-watt performance, excellent heat dissipation, and outstanding cost of ownership. The platform incorporates dual 10/100 Ethernet, a CompactFlash socket, and integrated I/O including 8-channel 12-bit analog input, 32-channel digital I/O, and two counter/timers. The Sidewinder design also supports PC/104, PC/104-Plus and SPX expansion sites and incorporates six USB 2.0 ports to create a highly reliable, cost-effective SBC. The RoHS-compliant Sidewinder is ideal for new applications requiring higher performance coupled with lower power consumption, rock solid reliability, and compatibility with standard software applications and leading operating systems.

The EBX-compliant Sidewinder is a feature-packed single board computer (SBC) that uses a VIA Eden 1.2 GHz processor, which offers very high per-watt performance, excellent heat dissipation, and outstanding cost of ownership. The platform incorporates dual 10/100 Ethernet, a CompactFlash socket, and integrated I/O including 8-channel 12-bit analog input, 32-channel digital I/O, and two counter/timers. The Sidewinder design also supports PC/104, PC/104-Plus and SPX expansion sites and incorporates six USB 2.0 ports to create a highly reliable, cost-effective SBC. The RoHS-compliant Sidewinder is ideal for new applications requiring higher performance coupled with lower power consumption, rock solid reliability, and compatibility with standard software applications and leading operating systems.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Single Board Computers (SBC)
Product Number EBX-22g
Product Name Sidewinder
Processor / CPU VIA Eden™
Computer Bus PCI; PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 1200 MHz
Chipset VIA Chipset
Features RoHS; CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ESRP-CMS-U2271V2-ND - DigiKey
Specs
CPU Speed 1200 MHz
Features Watchdog Timer
Main Memory 4000 MB
View Details
Single Board Computers (SBCs) - 1241-1183-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1600 MHz
Features Watchdog Timer
View Details
Freescale 8548E Processor VME Single Board Computer - MVME4100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC8548E with E500 Core
Computer Bus PCI-X; PCIe; PMC Bus; USB; VME Bus
CPU Speed 1300 MHz
View Details