SCHURTER Inc PB 1151 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A PB 1151

Description
Description PCB,: Test Jack, Diameter 2.0 mm, 2-pole measuring and testing during operation Continuous electrical connection Resilient contacts, gold plated
Request a Quote Datasheet
Description
Description PCB,: Test Jack, Diameter 2.0 mm, 2-pole measuring and testing during operation Continuous electrical connection Resilient contacts, gold plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PB 1151 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A - PB 1151 - SCHURTER Inc
Santa Rosa, CA, United States
PB 1151 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A
PB 1151
PB 1151 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A PB 1151
Description PCB,: Test Jack, Diameter 2.0 mm, 2-pole measuring and testing during operation Continuous electrical connection Resilient contacts, gold plated

Description

  • PCB,:
  • Test Jack, Diameter 2.0 mm, 2-pole
  • measuring and testing during operation
  • Continuous electrical connection
  • Resilient contacts, gold plated
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Test Points
Product Number PB 1151
Product Name PB 1151 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A
Type / Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Test Points - 0040.1151-ND - DigiKey
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details
PS 1161 Test Probe, Ø 2 mm, 6.3 A - PS 1161 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 6.3 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details
Test Points - 486-3654-ND - DigiKey
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details
Test Points - 0040.1151.2-ND - DigiKey
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details