Verizon Communications Fluorescent Tube CF26DD/827

Description
SYLVANIA , CF26DD/827 , CF26DD827 , LAMP , LAMP SHAPE T4 , 26 WATTS , 120 VOLTAGE , 2-PIN BASE , FLUORESCENT , 1825 LUMENS , 2700K. FREE 2 YEAR RADWELL WARRANTY
Description
SYLVANIA , CF26DD/827 , CF26DD827 , LAMP , LAMP SHAPE T4 , 26 WATTS , 120 VOLTAGE , 2-PIN BASE , FLUORESCENT , 1825 LUMENS , 2700K. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Willingboro, NJ, United States
Fluorescent Tube
20426191
Fluorescent Tube 20426191
SYLVANIA , CF26DD/827 , CF26DD827 , LAMP , LAMP SHAPE T4 , 26 WATTS , 120 VOLTAGE , 2-PIN BASE , FLUORESCENT , 1825 LUMENS , 2700K. FREE 2 YEAR RADWELL WARRANTY

SYLVANIA , CF26DD/827 , CF26DD827 , LAMP , LAMP SHAPE T4 , 26 WATTS , 120 VOLTAGE , 2-PIN BASE , FLUORESCENT , 1825 LUMENS , 2700K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Lamps
Product Number 20426191
Product Name Fluorescent Tube
Unlock Full Specs
to access all available technical data

Similar Products

800B 16 mm Push-Button LED Bulb - 800B-N5W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details