Verizon Communications Selector Switch 100M-J3826A

Description
PUSH BUTTON W/ GUARD 28VAC/DC. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON W/ GUARD 28VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 51422845 - Radwell International
Willingboro, NJ, United States
Selector Switch
51422845
Selector Switch 51422845
PUSH BUTTON W/ GUARD 28VAC/DC. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON W/ GUARD 28VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 51422845
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Voltage selector switch, 6 stages, step switch, panel mounting - SWP - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
N program - NWSE - Step switch - NWSE4K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 4
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Rotary Switches - 2527522 - RS Components, Ltd.
Specs
DC Voltage Rating 32 volts
Number of Poles 1 poles
Operating Temperature -22 F (-30 C)
View Details
2 suppliers