Verivolt, LLC Monitor - Current/Voltage Transducer ISOBLOCK V-1C (30V 10V)

Description
Voltage Transducer ±30V Input ±10V Output 12 ~ 28VDC DIN Rail
Description
Voltage Transducer ±30V Input ±10V Output 12 ~ 28VDC DIN Rail
Datasheet
Datasheet Summary
Powered by GS/AI

The IsoBlock V-1C is a current/voltage transducer designed for high-quality isolated differential voltage measurements, suitable for applications requiring scaling of high voltages. It features a single channel with an input range of ±30V and provides an output of ±10V. The device operates with a power supply voltage between 12V and 28V and has a bandwidth of 100kHz, with an option for 1MHz. The transducer offers high accuracy, with specifications of ±(0.2% of reading + 0.005% range) or ±(0.1% of reading + 0.005% range). It provides excellent common mode rejection at 60Hz of 112 dB and has a maximum input delay of less than 3 Oºs for the 100kHz versions. The isolation voltage from primary to secondary is greater than ±1500V, ensuring safety in industrial environments. The device is designed for DIN rail mounting and features a spring cage connector for easy connectivity. It has a compact size of 1.4,Äù x 3.5,Äù x 2.5,Äù and operates within a temperature range of -25 to 70 °C. The IsoBlock V-1C is equipped with surge protection stages to guard against common and differential mode surges, making it a reliable choice for data acquisition systems.

Datasheet Summary
Powered by GS/AI

The IsoBlock V-1C is a current/voltage transducer designed for high-quality isolated differential voltage measurements, suitable for applications requiring scaling of high voltages. It features a single channel with an input range of ±30V and provides an output of ±10V. The device operates with a power supply voltage between 12V and 28V and has a bandwidth of 100kHz, with an option for 1MHz. The transducer offers high accuracy, with specifications of ±(0.2% of reading + 0.005% range) or ±(0.1% of reading + 0.005% range). It provides excellent common mode rejection at 60Hz of 112 dB and has a maximum input delay of less than 3 Oºs for the 100kHz versions. The isolation voltage from primary to secondary is greater than ±1500V, ensuring safety in industrial environments. The device is designed for DIN rail mounting and features a spring cage connector for easy connectivity. It has a compact size of 1.4,Äù x 3.5,Äù x 2.5,Äù and operates within a temperature range of -25 to 70 °C. The IsoBlock V-1C is equipped with surge protection stages to guard against common and differential mode surges, making it a reliable choice for data acquisition systems.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage Transducer - ISOBLOCK V-1C (30V 10V) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Current/Voltage Transducer
ISOBLOCK V-1C (30V 10V)
Monitor - Current/Voltage Transducer ISOBLOCK V-1C (30V 10V)
Voltage Transducer ±30V Input ±10V Output 12 ~ 28VDC DIN Rail

Voltage Transducer ±30V Input ±10V Output 12 ~ 28VDC DIN Rail

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISOBLOCK V-1C (30V 10V)
Product Name Monitor - Current/Voltage Transducer
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921850 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details