CURRENT SENSOR TRANSDUCER 50A
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 1780-ISOBLOCKI-ZF(50A10V)-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | Module |
| Electrical Output | Open Collector |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |
| Current | 50 amps |
| Voltage | 24 volts |