Verivolt, LLC Signal Conditioners and Isolators ISOBAND V (5V 5V)

Description
VOLTAGE TRANSDUCER W/ISOLATION
Datasheet
Description
VOLTAGE TRANSDUCER W/ISOLATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners and Isolators - ISOBAND V (5V 5V) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
ISOBAND V (5V 5V)
Signal Conditioners and Isolators ISOBAND V (5V 5V)
VOLTAGE TRANSDUCER W/ISOLATION

VOLTAGE TRANSDUCER W/ISOLATION

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Signal Conditioning Chips
Product Number ISOBAND V (5V 5V)
Product Name Signal Conditioners and Isolators
Supply Voltage 1.2V; 12 ~ 32VDC
Unlock Full Specs
to access all available technical data

Similar Products

PGA309-HT Voltage Output Programmable Sensor Conditioner, PGA309-HT - PGA309ASPWT - Texas Instruments
Specs
Input Type Temperature
Supply Voltage 5V; 2.7
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
High Speed Digital Isolator - HCPL-902J - Broadcom Inc.
Specs
Input Type Light
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage -0.5
View Details
Low Power, High Resolution 16-Bit Sensor Signal Conditioner - ZSSC3016CC1B - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 1.80-3.60
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10-, 12-, Or 14-bit Synchro-to-digital/ Resolver-to-digital Converter (SDC) - SDC-630A, SDC-630ST, SDC-632A, SDC-632ST, SDC-634A, SDC-634ST, SDC-636A, SDC-636ST - Data Device Corporation (DDC)
Specs
Input Type DC Voltage; Syncr/Resolv
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details