Verivolt, LLC Signal Conditioners and Isolators ISOBAND V (20V 10V)

Description
VOLTAGE TRANSDUCER W/ISOLATION
Request a Quote
Description
VOLTAGE TRANSDUCER W/ISOLATION
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IsoBand V is a signal conditioner designed for isolating and scaling differential voltages in industrial applications. It supports a wide input range from ±5V to ±2000V, converting these to a standard ±10V output signal. The device features a bandwidth of up to 8MHz, making it suitable for measuring fast transients and high-frequency signals. With an isolation voltage exceeding ±1500V and surge protection capabilities of ±5000V for common mode and ±2500V for differential mode, the IsoBand V ensures robust performance in electrically noisy environments. The device has a maximum latency of 325 ns and a total phase shift of less than 0.004° at 60Hz, contributing to its accuracy of ±(0.2% of reading + 0.005% range). The module is designed for DIN rail mounting and utilizes spring cage connectors for easy installation. It operates within a temperature range of -25 to 70 °C and has a compact size of 114 x 99 x 17.6 mm, weighing 238 g. The IsoBand V is calibrated for minimal output offset voltage and features high input-output non-linearity of less than 0.04%. It is powered by a supply voltage between 12V and 32V, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The IsoBand V is a signal conditioner designed for isolating and scaling differential voltages in industrial applications. It supports a wide input range from ±5V to ±2000V, converting these to a standard ±10V output signal. The device features a bandwidth of up to 8MHz, making it suitable for measuring fast transients and high-frequency signals. With an isolation voltage exceeding ±1500V and surge protection capabilities of ±5000V for common mode and ±2500V for differential mode, the IsoBand V ensures robust performance in electrically noisy environments. The device has a maximum latency of 325 ns and a total phase shift of less than 0.004° at 60Hz, contributing to its accuracy of ±(0.2% of reading + 0.005% range). The module is designed for DIN rail mounting and utilizes spring cage connectors for easy installation. It operates within a temperature range of -25 to 70 °C and has a compact size of 114 x 99 x 17.6 mm, weighing 238 g. The IsoBand V is calibrated for minimal output offset voltage and features high input-output non-linearity of less than 0.04%. It is powered by a supply voltage between 12V and 32V, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners and Isolators - 1780-ISOBANDV(20V10V)-ND - DigiKey
Thief River Falls, MN, United States
Signal Conditioners and Isolators
1780-ISOBANDV(20V10V)-ND
Signal Conditioners and Isolators 1780-ISOBANDV(20V10V)-ND
VOLTAGE TRANSDUCER W/ISOLATION

VOLTAGE TRANSDUCER W/ISOLATION

Buy Now Datasheet
Signal Conditioners and Isolators - ISOBAND V (20V 10V) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
ISOBAND V (20V 10V)
Signal Conditioners and Isolators ISOBAND V (20V 10V)
VOLTAGE TRANSDUCER W/ISOLATION

VOLTAGE TRANSDUCER W/ISOLATION

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Signal Conditioners Signal Conditioners
Product Number 1780-ISOBANDV(20V10V)-ND ISOBAND V (20V 10V)
Product Name Signal Conditioners and Isolators Signal Conditioners and Isolators
Outputs Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details