Current Transducer 0 ~ 3A Input ±100mV Output Free Hanging (In-Line)
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 1780-1026-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | Module, Single Pass Through |
| Electrical Output | Open Collector |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |
| Current | 3 amps |