Veris Industries, Inc. Thermocouple/RTD TIGB0B0

Description
PIPE/IMMERSION TEMPERATURE SENSOR, STAINLESS STEEL PROBE 4 IN 100 OHM PLATINUM RTD PTC IMMERSION TEMPERATURE SENSOR, SERVICE ENTRY BODY ENCLOSURE, DEPTH: 2.1", H: 4.3", PROBE DIA: 0.25", W: 1.3", 22 AWG, MOD: TI, GB0B0, -13 - 221 F (-25 - 105 C). FREE 2 YEAR RADWELL WARRANTY
Description
PIPE/IMMERSION TEMPERATURE SENSOR, STAINLESS STEEL PROBE 4 IN 100 OHM PLATINUM RTD PTC IMMERSION TEMPERATURE SENSOR, SERVICE ENTRY BODY ENCLOSURE, DEPTH: 2.1", H: 4.3", PROBE DIA: 0.25", W: 1.3", 22 AWG, MOD: TI, GB0B0, -13 - 221 F (-25 - 105 C). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 20428436 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
20428436
Thermocouple/RTD 20428436
PIPE/IMMERSION TEMPERATURE SENSOR, STAINLESS STEEL PROBE 4 IN 100 OHM PLATINUM RTD PTC IMMERSION TEMPERATURE SENSOR, SERVICE ENTRY BODY ENCLOSURE, DEPTH: 2.1", H: 4.3", PROBE DIA: 0.25", W: 1.3", 22 AWG, MOD: TI, GB0B0, -13 - 221 F (-25 - 105 C). FREE 2 YEAR RADWELL WARRANTY

PIPE/IMMERSION TEMPERATURE SENSOR, STAINLESS STEEL PROBE 4 IN 100 OHM PLATINUM RTD PTC IMMERSION TEMPERATURE SENSOR, SERVICE ENTRY BODY ENCLOSURE, DEPTH: 2.1", H: 4.3", PROBE DIA: 0.25", W: 1.3", 22 AWG, MOD: TI, GB0B0, -13 - 221 F (-25 - 105 C). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 20428436
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3342644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (30 mm)
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details