Infineon Technologies AG Sensor technology - Current sensors - TLE4972-AE35D5 TLE4972-AE35D5

Description
XENSIV™ - TLE4972-AE35D5 magnetic coreless current sensor in a leaded TDSO-16 package The Infineon TLE4972 provides an analogue sensor signal proportional to the measured current as well as two fast overcurrent detection pins. Due to its differential measurement principle it is robust against stray fields and suited for current measurements in EMC prone environments, e.g. in-phase current sensing in a motor application. The digitally assisted analogue concept of TLE4972 offers superior stability over temperature and lifetime thanks to the proprietary stress and temperature compensation and the well-established and robust Hall technology. The core-less design avoids negative effects (saturation, hysteresis) commonly known from sensors using iron cores for flux concentration. Our TLE4972 current sensor is qualified according AEC Q100 and ISO 26262 Safety Element out of Context for safety requirements up to ASIL B to support safety critical applications like traction inverter and battery main switch. The sensor is packaged in a PG-TDSO-16 which is suitable for use in 48V as well has high voltage applications due to its external current rail concept. Different implementations allow to optimize power losses as well as frequency response. Summary of Features High accurate, scalable, DC & AC current sensing Very low sensitivity error over temperature and lifetime Excellent stability of offset over temperature and lifetime High bandwidth provides fast response time and low phase delay Differential sensor principle ensures superior magnetic stray field suppression Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable fast protection mechanisms for power circuitry (typical 0.7µs) Full scale up to 31 mT for high current applications Small form factor enables low insertion resistance and less power loss Configurable analog output operational modes (fully-differential, semi-differential or single-ended, uni- and bidirectional with or without ratiometricity) Supply voltage 3.1 to 3.5V ISO 26262 Safety Element out of Context for safety requirements up to ASIL B Different package solutions for optimal system integration in different wiring schemes Potential Applications • Automotive electrical drives • Auxiliary drives • Current monitoring • Overload and over-current detection • Automotive power train • Battery main switch • On board chargers, etc Applications Automotive secondary power distribution unit Belt starter generator 48 V – inverter ISG EV traction inverter General purpose motor drive - variating frequency and voltage Designers who used this product also designed with TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET IAUT260N10S5N019 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET IAUT260N10S5N019 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT 1 2
Request a Quote Datasheet
Description
XENSIV™ - TLE4972-AE35D5 magnetic coreless current sensor in a leaded TDSO-16 package The Infineon TLE4972 provides an analogue sensor signal proportional to the measured current as well as two fast overcurrent detection pins. Due to its differential measurement principle it is robust against stray fields and suited for current measurements in EMC prone environments, e.g. in-phase current sensing in a motor application. The digitally assisted analogue concept of TLE4972 offers superior stability over temperature and lifetime thanks to the proprietary stress and temperature compensation and the well-established and robust Hall technology. The core-less design avoids negative effects (saturation, hysteresis) commonly known from sensors using iron cores for flux concentration. Our TLE4972 current sensor is qualified according AEC Q100 and ISO 26262 Safety Element out of Context for safety requirements up to ASIL B to support safety critical applications like traction inverter and battery main switch. The sensor is packaged in a PG-TDSO-16 which is suitable for use in 48V as well has high voltage applications due to its external current rail concept. Different implementations allow to optimize power losses as well as frequency response. Summary of Features High accurate, scalable, DC & AC current sensing Very low sensitivity error over temperature and lifetime Excellent stability of offset over temperature and lifetime High bandwidth provides fast response time and low phase delay Differential sensor principle ensures superior magnetic stray field suppression Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable fast protection mechanisms for power circuitry (typical 0.7µs) Full scale up to 31 mT for high current applications Small form factor enables low insertion resistance and less power loss Configurable analog output operational modes (fully-differential, semi-differential or single-ended, uni- and bidirectional with or without ratiometricity) Supply voltage 3.1 to 3.5V ISO 26262 Safety Element out of Context for safety requirements up to ASIL B Different package solutions for optimal system integration in different wiring schemes Potential Applications • Automotive electrical drives • Auxiliary drives • Current monitoring • Overload and over-current detection • Automotive power train • Battery main switch • On board chargers, etc Applications Automotive secondary power distribution unit Belt starter generator 48 V – inverter ISG EV traction inverter General purpose motor drive - variating frequency and voltage Designers who used this product also designed with TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET IAUT260N10S5N019 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET IAUT260N10S5N019 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Current sensors - TLE4972-AE35D5 - TLE4972-AE35D5 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Current sensors - TLE4972-AE35D5
TLE4972-AE35D5
Sensor technology - Current sensors - TLE4972-AE35D5 TLE4972-AE35D5
XENSIV™ - TLE4972-AE35D5 magnetic coreless current sensor in a leaded TDSO-16 package The Infineon TLE4972 provides an analogue sensor signal proportional to the measured current as well as two fast overcurrent detection pins. Due to its differential measurement principle it is robust against stray fields and suited for current measurements in EMC prone environments, e.g. in-phase current sensing in a motor application. The digitally assisted analogue concept of TLE4972 offers superior stability over temperature and lifetime thanks to the proprietary stress and temperature compensation and the well-established and robust Hall technology. The core-less design avoids negative effects (saturation, hysteresis) commonly known from sensors using iron cores for flux concentration. Our TLE4972 current sensor is qualified according AEC Q100 and ISO 26262 Safety Element out of Context for safety requirements up to ASIL B to support safety critical applications like traction inverter and battery main switch. The sensor is packaged in a PG-TDSO-16 which is suitable for use in 48V as well has high voltage applications due to its external current rail concept. Different implementations allow to optimize power losses as well as frequency response. Summary of Features High accurate, scalable, DC & AC current sensing Very low sensitivity error over temperature and lifetime Excellent stability of offset over temperature and lifetime High bandwidth provides fast response time and low phase delay Differential sensor principle ensures superior magnetic stray field suppression Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable fast protection mechanisms for power circuitry (typical 0.7µs) Full scale up to 31 mT for high current applications Small form factor enables low insertion resistance and less power loss Configurable analog output operational modes (fully-differential, semi-differential or single-ended, uni- and bidirectional with or without ratiometricity) Supply voltage 3.1 to 3.5V ISO 26262 Safety Element out of Context for safety requirements up to ASIL B Different package solutions for optimal system integration in different wiring schemes Potential Applications • Automotive electrical drives • Auxiliary drives • Current monitoring • Overload and over-current detection • Automotive power train • Battery main switch • On board chargers, etc Applications Automotive secondary power distribution unit Belt starter generator 48 V – inverter ISG EV traction inverter General purpose motor drive - variating frequency and voltage Designers who used this product also designed with TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET IAUT260N10S5N019 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET IAUT260N10S5N019 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT 1 2

XENSIV™ - TLE4972-AE35D5 magnetic coreless current sensor in a leaded TDSO-16 package

The Infineon TLE4972 provides an analogue sensor signal proportional to the measured current as well as two fast overcurrent detection pins. Due to its differential measurement principle it is robust against stray fields and suited for current measurements in EMC prone environments, e.g. in-phase current sensing in a motor application.

The digitally assisted analogue concept of TLE4972 offers superior stability over temperature and lifetime thanks to the proprietary stress and temperature compensation and the well-established and robust Hall technology. The core-less design avoids negative effects (saturation, hysteresis) commonly known from sensors using iron cores for flux concentration.

Our TLE4972 current sensor is qualified according AEC Q100 and ISO 26262 Safety Element out of Context for safety requirements up to ASIL B to support safety critical applications like traction inverter and battery main switch. The sensor is packaged in a PG-TDSO-16 which is suitable for use in 48V as well has high voltage applications due to its external current rail concept. Different implementations allow to optimize power losses as well as frequency response.


Summary of Features

  • High accurate, scalable, DC & AC current sensing
  • Very low sensitivity error over temperature and lifetime
  • Excellent stability of offset over temperature and lifetime
  • High bandwidth provides fast response time and low phase delay
  • Differential sensor principle ensures superior magnetic stray field suppression
  • Two independent fast Over-Current Detection (OCD) pins with configurable thresholds enable fast protection mechanisms for power circuitry (typical 0.7µs)
  • Full scale up to 31 mT for high current applications
  • Small form factor enables low insertion resistance and less power loss
  • Configurable analog output operational modes (fully-differential, semi-differential or single-ended, uni- and bidirectional with or without ratiometricity)
  • Supply voltage 3.1 to 3.5V
  • ISO 26262 Safety Element out of Context for safety requirements up to ASIL B
  • Different package solutions for optimal system integration in different wiring schemes

Potential Applications

  • • Automotive electrical drives
    • Auxiliary drives
    • Current monitoring
    • Overload and over-current detection
    • Automotive power train
    • Battery main switch
    • On board chargers, etc

Applications

  • Automotive secondary power distribution unit
  • Belt starter generator 48 V – inverter ISG
  • EV traction inverter
  • General purpose motor drive - variating frequency and voltage

Designers who used this product also designed with


  • TLS205B0EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BSZ15DC02KD H |
    Dual MOSFET
  • IAUT260N10S5N019 |
    Automotive MOSFET
  • TLS205B0EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BSZ15DC02KD H |
    Dual MOSFET
  • IAUT260N10S5N019 |
    Automotive MOSFET
  • TLS205B0EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Current Sensors
Product Number TLE4972-AE35D5
Product Name Sensor technology - Current sensors - TLE4972-AE35D5
Current Type AC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 448-TLE4971A075T5E0001XUMA1TR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
HIGH SIDE IPS 75V WITH CURRENT SENSE - 376-AUIPS7121RTRL - Utmel Electronic Limited
Specs
Mounting / Configuration Surface Mount
Operating Temperature -40 to 302 F (-40 to 150 C)
Voltage 6 to 60 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - IR21771SPBF - Shenzhen Shengyu Electronics Technology Limited
Specs
Mounting / Configuration Printed Circuit Board
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details