VENKEL LTD. Chip Resistor - Surface Mount - TFCR1210-4W-E-9102BT TFCR1210-4W-E-9102BT

Description
Manufacturer: Venkel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104582-TFCR1210-4W- E-9102BT Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 650 µm Resistance: 91 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Venkel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104582-TFCR1210-4W- E-9102BT Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 650 µm Resistance: 91 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TFCR1210-4W-E-9102BT - 1104582-TFCR1210-4W-E-9102BT - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TFCR1210-4W-E-9102BT
1104582-TFCR1210-4W-E-9102BT
Chip Resistor - Surface Mount - TFCR1210-4W-E-9102BT 1104582-TFCR1210-4W-E-9102BT
Manufacturer: Venkel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104582-TFCR1210-4W- E-9102BT Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 650 µm Resistance: 91 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Min Operating Temperature: -55 °C

Manufacturer: Venkel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104582-TFCR1210-4W-E-9102BT
Voltage Rating: 150 V
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 650 µm
Resistance: 91 kΩ
Power Rating: 250 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1104582-TFCR1210-4W-E-9102BT
Product Name Chip Resistor - Surface Mount - TFCR1210-4W-E-9102BT
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 91000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details