Manufacturer: Venkel
Win Source Part Number: 915737-CR0603-10W-39
Series: CR
Operating Temperature Range: -55°C ~ 155°C
Features: 3.9 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film
Package: Reel - TR
Package: 0603 (1608 Metric)
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0045
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 915737-CR0603-10W-3904FT |
| Product Name | Chip Resistor - Surface Mount - CR0603-10W-3904FT |
| Technology / Construction | MetalFilm; Thick Film (Chip) |