VENKEL LTD.
C1210X7R500-105KNE -- CAPACITORS - CERAMIC CAPACITORS
VENKEL LTD.
Capacitors - Ceramic Capacitors
C1210X7R500-105KNE
Description
CAP CER 1UF 50V X7R 1210
-
Acme Chip Technology Co., Limited
Description
CAP CER 1UF 50V X7R 1210
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
C1210X7R500-105KNE |
|
Product Name
|
Capacitors - Ceramic Capacitors |
|
Technology
|
Single-Layer
|
|
Applications
|
General Purpose; General Purpose
|
|
Capacitance Type
|
Fixed
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details