Velocity Distributing Inc. Led, High Brightness, Green, 50Lm; Product Range V-Led 9900-1201-77

Description
LED, HIGH BRIGHTNESS, GREEN, 50LM; Product Range:-; LED Color:Green; Wavelength Typ:540nm; Viewing Angle:120°; Luminous Flux @ Test:50lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.5V; MSL:
Datasheet
Description
LED, HIGH BRIGHTNESS, GREEN, 50LM; Product Range:-; LED Color:Green; Wavelength Typ:540nm; Viewing Angle:120°; Luminous Flux @ Test:50lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.5V; MSL:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Green, 50Lm; Product Range V-Led - 89M5422 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Green, 50Lm; Product Range V-Led
89M5422
Led, High Brightness, Green, 50Lm; Product Range V-Led 89M5422
LED, HIGH BRIGHTNESS, GREEN, 50LM; Product Range:-; LED Color:Green; Wavelength Typ:540nm; Viewing Angle:120°; Luminous Flux @ Test:50lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.5V; MSL:

LED, HIGH BRIGHTNESS, GREEN, 50LM; Product Range:-; LED Color:Green; Wavelength Typ:540nm; Viewing Angle:120°; Luminous Flux @ Test:50lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.5V; MSL:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89M5422
Product Name Led, High Brightness, Green, 50Lm; Product Range V-Led
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Circular high-brightness LED lamp - SLA-560MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers