Velocity Distributing Inc. Led, High Brightness, Amber, 95Lm; Product Range V-Led 9900-1201-23

Description
LED, HIGH BRIGHTNESS, AMBER, 95LM; Product Range:-; LED Color:Amber; Wavelength Typ:597nm; Viewing Angle:130°; Luminous Flux @ Test:95lm; Forward Current If Max:750mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.3V; MSL:
Datasheet
Description
LED, HIGH BRIGHTNESS, AMBER, 95LM; Product Range:-; LED Color:Amber; Wavelength Typ:597nm; Viewing Angle:130°; Luminous Flux @ Test:95lm; Forward Current If Max:750mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.3V; MSL:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Amber, 95Lm; Product Range V-Led - 89M5418 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Amber, 95Lm; Product Range V-Led
89M5418
Led, High Brightness, Amber, 95Lm; Product Range V-Led 89M5418
LED, HIGH BRIGHTNESS, AMBER, 95LM; Product Range:-; LED Color:Amber; Wavelength Typ:597nm; Viewing Angle:130°; Luminous Flux @ Test:95lm; Forward Current If Max:750mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.3V; MSL:

LED, HIGH BRIGHTNESS, AMBER, 95LM; Product Range:-; LED Color:Amber; Wavelength Typ:597nm; Viewing Angle:130°; Luminous Flux @ Test:95lm; Forward Current If Max:750mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.3V; MSL:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89M5418
Product Name Led, High Brightness, Amber, 95Lm; Product Range V-Led
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Circular high-brightness LED lamp - SLI-343YY(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers