Velocity Distributing Inc. Led, High Brightness, Red, 40Lm; Product Range V-Led 9900-1201-12

Description
LED, HIGH BRIGHTNESS, RED, 40LM; Product Range:-; LED Color:Red; Wavelength Typ:632nm; Viewing Angle:130°; Luminous Flux @ Test:40lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.3V; MSL:
Datasheet
Description
LED, HIGH BRIGHTNESS, RED, 40LM; Product Range:-; LED Color:Red; Wavelength Typ:632nm; Viewing Angle:130°; Luminous Flux @ Test:40lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.3V; MSL:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Red, 40Lm; Product Range V-Led - 89M5415 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red, 40Lm; Product Range V-Led
89M5415
Led, High Brightness, Red, 40Lm; Product Range V-Led 89M5415
LED, HIGH BRIGHTNESS, RED, 40LM; Product Range:-; LED Color:Red; Wavelength Typ:632nm; Viewing Angle:130°; Luminous Flux @ Test:40lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.3V; MSL:

LED, HIGH BRIGHTNESS, RED, 40LM; Product Range:-; LED Color:Red; Wavelength Typ:632nm; Viewing Angle:130°; Luminous Flux @ Test:40lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.3V; MSL:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89M5415
Product Name Led, High Brightness, Red, 40Lm; Product Range V-Led
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 475-GBCS8PM1.13-HZKZ-35-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers
LED Indication - Discrete - 516-3895-6-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type White
Viewing Angle 90 degrees
View Details
2 suppliers