Velmex, Inc. Screw Drive Model Unislide® Assemblies B9081K1-S9

Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible
Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

Suppliers

Company
Product
Description
Supplier Links
Screw Drive Model Unislide® Assemblies - B9081K1-S9 - Velmex, Inc.
Bloomfield, NY, USA
Screw Drive Model Unislide® Assemblies
B9081K1-S9
Screw Drive Model Unislide® Assemblies B9081K1-S9
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number B9081K1-S9
Product Name Screw Drive Model Unislide® Assemblies
Axis Configuration X Axis Only
Stroke or X-Axis Travel 72 inch (1829 mm)
Carriage Load 100 to 400 lbs (45.35 to 181 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - SK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Mini slide - DGST-6-40-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
CHARON2HD stacked platforms - CHARON2HD XYT (DXRH) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details