Velmex, Inc. Screw Drive Model Unislide® Assemblies A6045W2-S6

Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible
Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

Suppliers

Company
Product
Description
Supplier Links
Screw Drive Model Unislide® Assemblies - A6045W2-S6 - Velmex, Inc.
Bloomfield, NY, USA
Screw Drive Model Unislide® Assemblies
A6045W2-S6
Screw Drive Model Unislide® Assemblies A6045W2-S6
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number A6045W2-S6
Product Name Screw Drive Model Unislide® Assemblies
Axis Configuration X Axis Only
Stroke or X-Axis Travel 39 inch (991 mm)
Carriage Load 100 to 240 lbs (45.35 to 109 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Mini slide - DGST-25-200-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Guide Blocks - 360833 - RS Components, Ltd.
Specs
Carriage Load 10768 lbs (4883 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details