Velmex, Inc. Rapid Advance Model D or H Unislide® Assemblies A2504D-S2.5

Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible
Description
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

Suppliers

Company
Product
Description
Supplier Links
Rapid Advance Model D or H Unislide® Assemblies - A2504D-S2.5 - Velmex, Inc.
Bloomfield, NY, USA
Rapid Advance Model D or H Unislide® Assemblies
A2504D-S2.5
Rapid Advance Model D or H Unislide® Assemblies A2504D-S2.5
UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear • Resistant to impact loads • Corrosion resistant • Fewer parts • Lower cost • Completely nonferrous models possible

UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number A2504D-S2.5
Product Name Rapid Advance Model D or H Unislide® Assemblies
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.5 inch (38.1 mm)
Carriage Load 10 to 30 lbs (4.54 to 13.61 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Mini slide - DGSL-20-150-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details