Velleman, Inc. Lcd Digital Panel Meter; No. Of Digits / Alpha Velleman PMLCDL

Description
LCD Digital Panel Meter; No. of Digits / Alpha:37316; Meter Function:DC Voltage; Meter Range:-; Digit Height:13mm; Panel Cutout Height:2.7"; Panel Cutout Width:1.7"; Supply Voltage Min:7V; Supply Voltage Max:12V; Product Range:
Description
LCD Digital Panel Meter; No. of Digits / Alpha:37316; Meter Function:DC Voltage; Meter Range:-; Digit Height:13mm; Panel Cutout Height:2.7"; Panel Cutout Width:1.7"; Supply Voltage Min:7V; Supply Voltage Max:12V; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Lcd Digital Panel Meter; No. Of Digits / Alpha Velleman - 80K8262 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Digital Panel Meter; No. Of Digits / Alpha Velleman
80K8262
Lcd Digital Panel Meter; No. Of Digits / Alpha Velleman 80K8262
LCD Digital Panel Meter; No. of Digits / Alpha:37316; Meter Function:DC Voltage; Meter Range:-; Digit Height:13mm; Panel Cutout Height:2.7"; Panel Cutout Width:1.7"; Supply Voltage Min:7V; Supply Voltage Max:12V; Product Range:

LCD Digital Panel Meter; No. of Digits / Alpha:37316; Meter Function:DC Voltage; Meter Range:-; Digit Height:13mm; Panel Cutout Height:2.7"; Panel Cutout Width:1.7"; Supply Voltage Min:7V; Supply Voltage Max:12V; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 80K8262
Product Name Lcd Digital Panel Meter; No. Of Digits / Alpha Velleman
Type DC Voltage Inputs
Unlock Full Specs
to access all available technical data

Similar Products

SmartGuard 600 Safety Controller - 1752-L24BBBE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor DIN
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details