Velleman, Inc. Diameter Velleman PLA3Y1

Description
Diameter:2.85mm; Filament Colour:Yellow; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA
Description
Diameter:2.85mm; Filament Colour:Yellow; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Diameter Velleman - 04X3989 - Newark, An Avnet Company
Chicago, IL, United States
Diameter Velleman
04X3989
Diameter Velleman 04X3989
Diameter:2.85mm; Filament Colour:Yellow; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Diameter:2.85mm; Filament Colour:Yellow; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 04X3989
Product Name Diameter Velleman
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 193051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 187.4 lbs (85 kg)
View Details