Velleman, Inc. Diameter Velleman PLA3U1

Description
Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA
Description
Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Diameter Velleman - 04X3987 - Newark, An Avnet Company
Chicago, IL, United States
Diameter Velleman
04X3987
Diameter Velleman 04X3987
Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Diameter:2.85mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:-; Melting Temperature:225°C RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 04X3987
Product Name Diameter Velleman
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 4915063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details