Velleman, Inc. Soldering Station, Power Supply, And Digital Multimeter Combo; Supply Voltage Vac Velleman LAB1U

Description
Soldering Station, Power Supply, and Digital Multimeter Combo; Supply Voltage VAC:24V; Heat Temperature Max:450°C; Output Power:48W; Product Range:-; Plug Type:
Datasheet
Description
Soldering Station, Power Supply, and Digital Multimeter Combo; Supply Voltage VAC:24V; Heat Temperature Max:450°C; Output Power:48W; Product Range:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, Power Supply, And Digital Multimeter Combo; Supply Voltage Vac Velleman - 63R8366 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, Power Supply, And Digital Multimeter Combo; Supply Voltage Vac Velleman
63R8366
Soldering Station, Power Supply, And Digital Multimeter Combo; Supply Voltage Vac Velleman 63R8366
Soldering Station, Power Supply, and Digital Multimeter Combo; Supply Voltage VAC:24V; Heat Temperature Max:450°C; Output Power:48W; Product Range:-; Plug Type:

Soldering Station, Power Supply, and Digital Multimeter Combo; Supply Voltage VAC:24V; Heat Temperature Max:450°C; Output Power:48W; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 63R8366
Product Name Soldering Station, Power Supply, And Digital Multimeter Combo; Supply Voltage Vac Velleman
Output Power Capability 48W
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details