Velleman, Inc. 12 Blue Led Light Strip Led Edge Light; Light Strip Length Velleman CHLBLB

Description
12" Blue Led Light Strip Led Edge Light; Light Strip Length:12"; No. of LEDs:18LEDs; Illumination Color:Blue; Input Voltage:12V; Input Power:1.44W; IP Rating:-; Product Range:
Description
12" Blue Led Light Strip Led Edge Light; Light Strip Length:12"; No. of LEDs:18LEDs; Illumination Color:Blue; Input Voltage:12V; Input Power:1.44W; IP Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
12 Blue Led Light Strip Led Edge Light; Light Strip Length Velleman - 26Y8608 - Newark, An Avnet Company
Chicago, IL, United States
12 Blue Led Light Strip Led Edge Light; Light Strip Length Velleman
26Y8608
12 Blue Led Light Strip Led Edge Light; Light Strip Length Velleman 26Y8608
12" Blue Led Light Strip Led Edge Light; Light Strip Length:12"; No. of LEDs:18LEDs; Illumination Color:Blue; Input Voltage:12V; Input Power:1.44W; IP Rating:-; Product Range:

12" Blue Led Light Strip Led Edge Light; Light Strip Length:12"; No. of LEDs:18LEDs; Illumination Color:Blue; Input Voltage:12V; Input Power:1.44W; IP Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26Y8608
Product Name 12 Blue Led Light Strip Led Edge Light; Light Strip Length Velleman
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Led Strip, 300, Warm White, 936Lm, 21.6W; Light Strip Length Jkl Components - 27W8192 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 21600 milliwatts
Array Array
View Details