Velleman, Inc. Gender Velleman CD021

Description
Gender:Socket; Current Rating:4A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:25V; Product Range:
Datasheet
Description
Gender:Socket; Current Rating:4A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:25V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gender Velleman - 52Y1356 - Newark, An Avnet Company
Chicago, IL, United States
Gender Velleman
52Y1356
Gender Velleman 52Y1356
Gender:Socket; Current Rating:4A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:25V; Product Range:

Gender:Socket; Current Rating:4A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:25V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52Y1356
Product Name Gender Velleman
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 24526431 - Radwell International
Specs
Gender Male / Plug
View Details