Specials available upon request to your drawing and specifications.
Hinges are available in Steel, Aluminum and Stainless Steel.
| Velko Hinge, Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | SJ1637-4-1 |
| Product Name | Slip Joint Hinges and Loose Joint Hinges |
| Hinge Type | Slip Joint |
| Leaf Thickness | 0.1600 inch (4.06 mm) |
| Length | 4 inch (102 mm) |