Velko Hinge, Inc. Butt Hinges B1637-1

Description
Plain service type flat back hinges (welding butts) loose or tight pins. Hinges are available in Steel, Aluminum and Stainless Steel. Swage Unequal leaves Forms or bends Hole punching Cut-outs, etc. Loose or tight pins VELKO is able to produce special "Butts" to your drawing or specifications.
Description
Plain service type flat back hinges (welding butts) loose or tight pins. Hinges are available in Steel, Aluminum and Stainless Steel. Swage Unequal leaves Forms or bends Hole punching Cut-outs, etc. Loose or tight pins VELKO is able to produce special "Butts" to your drawing or specifications.

Suppliers

Company
Product
Description
Supplier Links
Butt Hinges - B1637-1 - Velko Hinge, Inc.
Munster, IN, USA
Butt Hinges
B1637-1
Butt Hinges B1637-1
Plain service type flat back hinges (welding butts) loose or tight pins. Hinges are available in Steel, Aluminum and Stainless Steel. Swage Unequal leaves Forms or bends Hole punching Cut-outs, etc. Loose or tight pins VELKO is able to produce special "Butts" to your drawing or specifications.

Plain service type flat back hinges (welding butts) loose or tight pins.
Hinges are available in Steel, Aluminum and Stainless Steel.

  • Swage
  • Unequal leaves
  • Forms or bends
  • Hole punching
  • Cut-outs, etc.
  • Loose or tight pins

VELKO is able to produce special "Butts" to your drawing or specifications.

Supplier's Site

Technical Specifications

  Velko Hinge, Inc.
Product Category Hinges (industrial)
Product Number B1637-1
Product Name Butt Hinges
Hinge Type Butt
Leaf Thickness 0.1600 inch (4.06 mm)
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.7087 inch (18 mm)
Length 2.24 inch (57 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Plastic Hinges - ESJB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details