Plain service type flat back hinges (welding butts) loose or tight pins.
Hinges are available in Steel, Aluminum and Stainless Steel.
VELKO is able to produce special "Butts" to your drawing or specifications.
| Velko Hinge, Inc. | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | B1225-5 |
| Product Name | Butt Hinges |
| Hinge Type | Butt |
| Leaf Thickness | 0.1200 inch (3.05 mm) |
| Length | 4 inch (102 mm) |