Vektek, LLC Work Support, Spr, Manifold Mount 41-0050-00

Description
For Supporting Fragile Parts or use in Harsh Environments Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments Normally retracted plungers provide additional clearance for part loading. Advance them with air pressure, exerting ONLY the force needed to "kiss" the part, then "freeze" the plunger in place hydraulically. Heavier attachments may be used with air advance supports because of their additional air powered lifting/contact force. Special large diameter plungers and sleeves provide greater rigidity. Continuous flow of air, can serve as an "air spring" and be left connected during machining. This "air spring" effect helps keep harsh contaminants from getting between the plunger and sleeve. This is an excellent support choice when using double acting cylinders. You should observe air bubbles escaping around the plunger when used in this manner.
Datasheet
Description
For Supporting Fragile Parts or use in Harsh Environments Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments Normally retracted plungers provide additional clearance for part loading. Advance them with air pressure, exerting ONLY the force needed to "kiss" the part, then "freeze" the plunger in place hydraulically. Heavier attachments may be used with air advance supports because of their additional air powered lifting/contact force. Special large diameter plungers and sleeves provide greater rigidity. Continuous flow of air, can serve as an "air spring" and be left connected during machining. This "air spring" effect helps keep harsh contaminants from getting between the plunger and sleeve. This is an excellent support choice when using double acting cylinders. You should observe air bubbles escaping around the plunger when used in this manner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Support, Spr, Manifold Mount - 41-0050-00 - Vektek, LLC
Emporia, KS, USA
Work Support, Spr, Manifold Mount
41-0050-00
Work Support, Spr, Manifold Mount 41-0050-00
For Supporting Fragile Parts or use in Harsh Environments Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments Normally retracted plungers provide additional clearance for part loading. Advance them with air pressure, exerting ONLY the force needed to "kiss" the part, then "freeze" the plunger in place hydraulically. Heavier attachments may be used with air advance supports because of their additional air powered lifting/contact force. Special large diameter plungers and sleeves provide greater rigidity. Continuous flow of air, can serve as an "air spring" and be left connected during machining. This "air spring" effect helps keep harsh contaminants from getting between the plunger and sleeve. This is an excellent support choice when using double acting cylinders. You should observe air bubbles escaping around the plunger when used in this manner.

For Supporting Fragile Parts or use in Harsh Environments

  • Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications.
  • For harsh environments
  • Normally retracted plungers provide additional clearance for part loading. Advance them with air pressure, exerting ONLY the force needed to "kiss" the part, then "freeze" the plunger
    in place hydraulically.
  • Heavier attachments may be used with air advance supports because of their additional air powered lifting/contact force.

Special large diameter plungers and sleeves provide greater rigidity.

Continuous flow of air, can serve as an "air spring" and be left connected during machining. This "air spring" effect helps keep harsh contaminants from getting between the plunger and sleeve. This is an excellent support choice when using double acting cylinders. You should observe air bubbles escaping around the plunger when used in this manner.

Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Manifolds and Manifold Systems
Product Number 41-0050-00
Product Name Work Support, Spr, Manifold Mount
Application Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Connection block - CPE18-3/2-PRS-3/8-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Manifold Bases, Sub-Bases & End Bases - 1215702 - RS Components, Ltd.
Specs
Application Sub base
Size 1/4"; 1/4in
Body Material Aluminum; Aluminium
View Details
Multi-Valve Air Manafold - 15481-6 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details