Vectron International Oscillators - VCC6-102-180M VCC6-102-180M

Description
Manufacturer: Vectron International, Inc Win Source Part Number: 841970-VCC6-102-180M Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vectron International, Inc Win Source Part Number: 841970-VCC6-102-180M Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VCC6-102-180M - 841970-VCC6-102-180M - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - VCC6-102-180M
841970-VCC6-102-180M
Oscillators - VCC6-102-180M 841970-VCC6-102-180M
Manufacturer: Vectron International, Inc Win Source Part Number: 841970-VCC6-102-180M Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vectron International, Inc
Win Source Part Number: 841970-VCC6-102-180M
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 841970-VCC6-102-180M
Product Name Oscillators - VCC6-102-180M
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510BAA50M0000AAG - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-30153-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers