SERIES 440, 7U HIGH -- CHASSIS
Vector Electronics & Technology, Inc.
Chassis
Series 440, 7U High
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
Series 440, 7U High |
|
Product Name
|
Chassis |
|
Product Type
|
Chassis
|
|
Mounting Style
|
Rack-mount
|
|
Backplane Bus
|
CompactPCI (optional feature); VME Bus (optional feature); VME64 (optional feature); VME64x (optional feature); VME320 (optional feature); VXI/MXI (optional feature)
|
|
Form Factor
|
ATX (optional feature); 6U x 160mm (B-Size); 6U x 340 (C-Size) (optional feature); 9U x 340 (D-Size) (optional feature); 6UX160; 6UX220
|
|
Controls & Indicators
|
RESET Switch (optional feature); Power ON/OFF Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Chassis
Mounting Style
Rack-mount
Form Factor
ATX
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Product Type
Chassis
Mounting Style
Rack-mount
Rack Height
25U
View Details