Vector Electronics & Technology, Inc. Test Point Pin, Pcb; No. Of Contacts Vector Electronics K32/C

Description
TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K32 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K32 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point Pin, Pcb; No. Of Contacts Vector Electronics - 38F1362 - Newark, An Avnet Company
Chicago, IL, United States
Test Point Pin, Pcb; No. Of Contacts Vector Electronics
38F1362
Test Point Pin, Pcb; No. Of Contacts Vector Electronics 38F1362
TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K32 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

TEST POINT PIN, PCB; No. of Contacts:-; Connector Type:Test Point; Pitch Spacing:-; Product Range:K32 Series; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F1362
Product Name Test Point Pin, Pcb; No. Of Contacts Vector Electronics
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details