VECTOR ELECTRONICS & TECHNOLOGY, INC.
CG3-160S/12 -- CARD GUIDES
Vector Electronics & Technology, Inc.
Card Guides
CG3-160S/12
Description
CARD GUIDE 160MM
Request a Quote
Email Supplier
Datasheet
Description
CARD GUIDE 160MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
PCB Card Guides and Retainers |
|
Product Number
|
CG3-160S/12-ND |
|
Product Name
|
Card Guides |
|
Guide Mounting
|
Press-in Card Guide
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Material
Nylon
Orientation
Vertical Card Guide
View Details
2 suppliers
Guide Mounting
Press-in Card Guide
Slot Width
0.1500 inch (3.81 mm)
Length
0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
Guide Mounting
Press-in Card Guide
Material
"Nylon
View Details