Keystone Electronics Corp. Vertical PCB Board Guide 120mm Long 8648

Description
Nylon
Request a Quote Datasheet
Description
Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical PCB Board Guide 120mm Long - 8648 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical PCB Board Guide 120mm Long
8648
Vertical PCB Board Guide 120mm Long 8648
Nylon

Nylon

Buy Now Datasheet
Card Guides - 36-8648-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
36-8648-ND
Card Guides 36-8648-ND
VERTICAL GUIDE 120MM

VERTICAL GUIDE 120MM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category PCB Card Guides and Retainers PCB Card Guides and Retainers
Product Number 8648 36-8648-ND
Product Name Vertical PCB Board Guide 120mm Long Card Guides
Material Nylon "Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Board Guide 65mm Long - 8646 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
PCB Board Guide 3.5
Keystone Electronics Corp.
Specs
Length 3.5 inch (88.9 mm)
Material Nylon
View Details
2 suppliers
PCB Board Guide 8.5
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
PCB Board Guide 6.5
Keystone Electronics Corp.
Specs
Length 6.5 inch (165 mm)
Material Nylon
View Details