Vector Electronics & Technology, Inc. Enclosures Accessories and Hardware CCK13S/90

Description
CARD CAGE KIT,W/ PLASTIC SNAP-IN GUIDES
Request a Quote
Description
CARD CAGE KIT,W/ PLASTIC SNAP-IN GUIDES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - CCK13S/90 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CCK13S/90
Enclosures Accessories and Hardware CCK13S/90
CARD CAGE KIT,W/ PLASTIC SNAP-IN GUIDES

CARD CAGE KIT,W/ PLASTIC SNAP-IN GUIDES

Buy Now
Subrack, Card; Aluminum; 9 in.; 3U; 19 in.; 4.5 in.; EIA - 70219598 - Allied Electronics, Inc.
Fort Worth, TX, USA
Subrack, Card; Aluminum; 9 in.; 3U; 19 in.; 4.5 in.; EIA
70219598
Subrack, Card; Aluminum; 9 in.; 3U; 19 in.; 4.5 in.; EIA 70219598
EIA Standard, Aluminium Body, Subracks Designed in Accordance with EIA Std. RS-310 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide Up to 1" of Vertical Adjustment Top and Bottom Rear Struts for Mounting Connectors Compatible with Vector Prototyping Boards and Backplanes (See Pages 1592-1593)

EIA Standard, Aluminium Body, Subracks
Designed in Accordance with EIA Std. RS-310

  • 19 Inch Rackmount Format
  • Guide Positions at 0.25" Increments
  • Adjustable for Height and Depth
  • 0.080" Thick Clear Chromate Finish Aluminum Construction
  • Sidewall Slots Provide Up to 1" of Vertical Adjustment Top and Bottom
  • Rear Struts for Mounting Connectors
  • Compatible with Vector Prototyping Boards and Backplanes (See Pages 1592-1593)
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number CCK13S/90 70219598
Product Name Enclosures Accessories and Hardware Subrack, Card; Aluminum; 9 in.; 3U; 19 in.; 4.5 in.; EIA
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, DARK GRAY, 4.331 X 2.756 X 2.122 - 70016644 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 101-513-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers